TDK U.S.A. Corporation RF Filters - DEA202450BT-1195A1 DEA202450BT-1195A1

Description
Manufacturer: TDK Corporation Win Source Part Number: 1032825-DEA202450BT- 1195A1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency: 2.45GHz Center Insertion Loss: 2.3dB Filter Type: Band Pass Height (Max): 0.039" (1.00mm) Bandwidth: 100MHz Categories: Filters Status: Active Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1032825-DEA202450BT- 1195A1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency: 2.45GHz Center Insertion Loss: 2.3dB Filter Type: Band Pass Height (Max): 0.039" (1.00mm) Bandwidth: 100MHz Categories: Filters Status: Active Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - DEA202450BT-1195A1
DEA202450BT-1195A1
RF Filters - DEA202450BT-1195A1 DEA202450BT-1195A1
Manufacturer: TDK Corporation Win Source Part Number: 1032825-DEA202450BT- 1195A1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency: 2.45GHz Center Insertion Loss: 2.3dB Filter Type: Band Pass Height (Max): 0.039" (1.00mm) Bandwidth: 100MHz Categories: Filters Status: Active Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1032825-DEA202450BT-1195A1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency: 2.45GHz Center
Insertion Loss: 2.3dB
Filter Type: Band Pass
Height (Max): 0.039" (1.00mm)
Bandwidth: 100MHz
Categories: Filters
Status: Active
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Filters - 445-3251-2-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
445-3251-2-ND
RF Filters 445-3251-2-ND
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 2.3dB 0805 (2012 Metric), 4 PC Pad

2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 2.3dB 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
RF FILTER BAND PASS 2.45GHZ 0805

RF FILTER BAND PASS 2.45GHZ 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number DEA202450BT-1195A1 445-3251-2-ND DEA202450BT-1195A1
Product Name RF Filters - DEA202450BT-1195A1 RF Filters RF Filters
Filter Technology Passive Filter
Filter Type Bandpass Bandpass; Band Pass
Fc 2450 MHz 2450 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPQ5600SRTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 6185 MHz
View Details
915-960MHz SMA-Female Cavity Bandstop Filter Rated at 50 Watts (CW) - HRT-SF(932.5/35)-2246S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 400 to 2500 MHz
Insertion Loss 1.5 dB
View Details
Ceramic Filters - 50-ECS-DCF-108DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details