Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF FILTERS AND MICROWAVE FILTERS
QORVO
855860 -- 1842.5 MHZ RF SAW FILTER - BAND 3 DOWNLINK
Qorvo
1842.5 MHz RF SAW Filter - Band 3 Downlink
855860
Description
1842.5 MHz RF SAW Filter - Band 3 Downlink
Qorvo
Done
Request a Quote
Email Supplier
Datasheet
Description
1842.5 MHz RF SAW Filter - Band 3 Downlink
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Qorvo
Greensboro, NC, United States
1842.5 MHz RF SAW Filter - Band 3 Downlink
855860
1842.5 MHz RF SAW Filter - Band 3 Downlink
855860
1842.5 MHz RF SAW Filter - Band 3 Downlink
1842.5 MHz RF SAW Filter - Band 3 Downlink
Supplier's Site
Datasheet
Technical Specifications
Qorvo
Product Category
RF Filters and Microwave Filters
Product Number
855860
Product Name
1842.5 MHz RF SAW Filter - Band 3 Downlink
Filter Technology
Passive Filter
Filter Type
Bandpass
Filter Design
Saw Filter
Fc
1842 MHz
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
Band Pass Filter
1034409
Specs
Filter Type
Bandpass
Filter Design
Saw Filter
Fc
70 MHz
View Details
Qorvo
RF Filters
885136
Specs
Filter Technology
Passive Filter
Filter Type
Bandpass
Fc
2436 MHz
View Details
Qorvo
RF Filters
880365
Specs
Filter Technology
Passive Filter
Filter Type
Bandpass
Fc
1380 MHz
View Details
Qorvo
RF Filters
880368
Specs
Filter Technology
Passive Filter
Filter Type
Bandpass
Fc
1280 MHz
View Details