TDK U.S.A. Corporation Filters - RF Filters DEA165550BT-2230C2-H

Description
Win Source Part Number: 982122-DEA165550BT-2 230C2-H Category: Filters>RF Filters Series: DEA Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 5.55GHz Center Insertion Loss: 0.9dB Filter Type: Band Pass Height (Max): 0.024" (0.60mm) Bandwidth: 800MHz Package / Case: 0603 (1608 Metric), 3 PC Pad Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: TDK Corporation Other Names: 445-181433-6,445-181 433-1,445-181433-2
Request a Quote Datasheet
Description
Win Source Part Number: 982122-DEA165550BT-2 230C2-H Category: Filters>RF Filters Series: DEA Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 5.55GHz Center Insertion Loss: 0.9dB Filter Type: Band Pass Height (Max): 0.024" (0.60mm) Bandwidth: 800MHz Package / Case: 0603 (1608 Metric), 3 PC Pad Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: TDK Corporation Other Names: 445-181433-6,445-181 433-1,445-181433-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - RF Filters
DEA165550BT-2230C2-H
Filters - RF Filters DEA165550BT-2230C2-H
Win Source Part Number: 982122-DEA165550BT-2 230C2-H Category: Filters>RF Filters Series: DEA Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 5.55GHz Center Insertion Loss: 0.9dB Filter Type: Band Pass Height (Max): 0.024" (0.60mm) Bandwidth: 800MHz Package / Case: 0603 (1608 Metric), 3 PC Pad Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: TDK Corporation Other Names: 445-181433-6,445-181 433-1,445-181433-2

Win Source Part Number: 982122-DEA165550BT-2230C2-H
Category: Filters>RF Filters
Series: DEA
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency: 5.55GHz Center
Insertion Loss: 0.9dB
Filter Type: Band Pass
Height (Max): 0.024" (0.60mm)
Bandwidth: 800MHz
Package / Case: 0603 (1608 Metric), 3 PC Pad
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: TDK Corporation
Other Names: 445-181433-6,445-181433-1,445-181433-2

Buy Now Datasheet
RF Filters - 445-181433-6-ND - DigiKey
Thief River Falls, MN, United States
5.55GHz Center Frequency Band Pass RF Filter (Radio Frequency) 800MHz Bandwidth 0.9dB 0603 (1608 Metric), 3 PC Pad

5.55GHz Center Frequency Band Pass RF Filter (Radio Frequency) 800MHz Bandwidth 0.9dB 0603 (1608 Metric), 3 PC Pad

Buy Now Datasheet
RF Filters - 445-181433-1-ND - DigiKey
Thief River Falls, MN, United States
5.55GHz Center Frequency Band Pass RF Filter (Radio Frequency) 800MHz Bandwidth 0.9dB 0603 (1608 Metric), 3 PC Pad

5.55GHz Center Frequency Band Pass RF Filter (Radio Frequency) 800MHz Bandwidth 0.9dB 0603 (1608 Metric), 3 PC Pad

Buy Now Datasheet
RF Filters - 445-181433-2-ND - DigiKey
Thief River Falls, MN, United States
5.55GHz Center Frequency Band Pass RF Filter (Radio Frequency) 800MHz Bandwidth 0.9dB 0603 (1608 Metric), 3 PC Pad

5.55GHz Center Frequency Band Pass RF Filter (Radio Frequency) 800MHz Bandwidth 0.9dB 0603 (1608 Metric), 3 PC Pad

Buy Now Datasheet
RF FILTER BAND PASS 5.55GHZ 0603

RF FILTER BAND PASS 5.55GHZ 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number DEA165550BT-2230C2-H 445-181433-6-ND DEA165550BT-2230C2-H
Product Name Filters - RF Filters RF Filters RF Filters
Filter Technology Passive Filter
Filter Type Bandpass Bandpass; Band Pass
Fc 5550 MHz 5550 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 8.2 - 9.3 GHz Bandpass Filter - MFBP-00166PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 8200 to 9300 MHz
View Details
RF Filters - 1761-B350NB2S-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 35000 MHz
View Details
5-34GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF0534K - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 5000 to 34000 MHz
Insertion Loss 1.5 dB
View Details
2.4 GHz Wi-Fi LTE coexBoost™ Filter - QPQ5230 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details