5.54GHz Frequency Band Pass RF Filter (Radio Frequency) 775MHz Bandwidth 1.15dB 0603 (1608 Metric), 4 PC Pad
5.54GHz Frequency Band Pass RF Filter (Radio Frequency) 775MHz Bandwidth 1.15dB 0603 (1608 Metric), 4 PC Pad
5.54GHz Frequency Band Pass RF Filter (Radio Frequency) 775MHz Bandwidth 1.15dB 0603 (1608 Metric), 4 PC Pad
| DigiKey | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 445-DEA165538BT-2208F1DKR-ND |
| Product Name | RF Filters |
| Filter Technology | Passive Filter |
| Filter Type | Bandpass |
| Fc | 5540 MHz |