TDK U.S.A. Corporation RF Filters - DEA165363BT-2124A3 DEA165363BT-2124A3

Description
Manufacturer: TDK Corporation Win Source Part Number: 1032823-DEA165363BT- 2124A3 Packaging: Reel - TR Mounting: SMD (SMT) Frequency: 5.3625GHz Center Insertion Loss: 1.5dB Filter Type: Band Pass Height (Max): 0.028" (0.70mm) Bandwidth: 925MHz Categories: Filters Status: Active Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1032823-DEA165363BT- 2124A3 Packaging: Reel - TR Mounting: SMD (SMT) Frequency: 5.3625GHz Center Insertion Loss: 1.5dB Filter Type: Band Pass Height (Max): 0.028" (0.70mm) Bandwidth: 925MHz Categories: Filters Status: Active Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - DEA165363BT-2124A3
DEA165363BT-2124A3
RF Filters - DEA165363BT-2124A3 DEA165363BT-2124A3
Manufacturer: TDK Corporation Win Source Part Number: 1032823-DEA165363BT- 2124A3 Packaging: Reel - TR Mounting: SMD (SMT) Frequency: 5.3625GHz Center Insertion Loss: 1.5dB Filter Type: Band Pass Height (Max): 0.028" (0.70mm) Bandwidth: 925MHz Categories: Filters Status: Active Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1032823-DEA165363BT-2124A3
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency: 5.3625GHz Center
Insertion Loss: 1.5dB
Filter Type: Band Pass
Height (Max): 0.028" (0.70mm)
Bandwidth: 925MHz
Categories: Filters
Status: Active
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
RF Filters - 445-173091-2-ND - DigiKey
Thief River Falls, MN, United States
5.3625GHz Center Frequency Band Pass RF Filter (Radio Frequency) 925MHz Bandwidth 1.5dB 0603 (1608 Metric), 4 PC Pad

5.3625GHz Center Frequency Band Pass RF Filter (Radio Frequency) 925MHz Bandwidth 1.5dB 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 445-173091-1-ND - DigiKey
Thief River Falls, MN, United States
5.3625GHz Center Frequency Band Pass RF Filter (Radio Frequency) 925MHz Bandwidth 1.5dB 0603 (1608 Metric), 4 PC Pad

5.3625GHz Center Frequency Band Pass RF Filter (Radio Frequency) 925MHz Bandwidth 1.5dB 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 445-173091-6-ND - DigiKey
Thief River Falls, MN, United States
5.3625GHz Center Frequency Band Pass RF Filter (Radio Frequency) 925MHz Bandwidth 1.5dB 0603 (1608 Metric), 4 PC Pad

5.3625GHz Center Frequency Band Pass RF Filter (Radio Frequency) 925MHz Bandwidth 1.5dB 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
RF FILTR BANDPASS 5.3625GHZ 0603

RF FILTR BANDPASS 5.3625GHZ 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number DEA165363BT-2124A3 445-173091-2-ND DEA165363BT-2124A3
Product Name RF Filters - DEA165363BT-2124A3 RF Filters RF Filters
Filter Technology Passive Filter
Filter Type Bandpass Bandpass; Band Pass
Fc 5362 MHz 5362 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-110CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details
RF Filters - 1761-B100KB4S-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 10000 MHz
View Details
Band Pass Filter - 5o261941260 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 240 to 380 MHz
View Details