Band pass filter with a passband of 3.0 to 5.0 GHz, designed for wireless communication, biomedical signal processing, radar, and data acquisition systems. It features a 50 Ω impedance, 20 W power handling, and operates from -40 to +85 °C. The filter provides at least 50 dB rejection outside its passband and has a passband VSWR of 1.3 maximum. Available with SMA, BNC, or N female connectors, it measures 125 × 53 × 13 mm and has a black enclosure. The part supports a one-year standard warranty.
Frequency range up to 40GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o26125530 |
| Product Name | Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 3000 to 5000 MHz |