2.55GHz Center Frequency Low Pass RF Filter (Radio Frequency) 300MHz Bandwidth 0.4dB 0603 (1608 Metric), 6 PC Pad
2.55GHz Center Frequency Low Pass RF Filter (Radio Frequency) 300MHz Bandwidth 0.4dB 0603 (1608 Metric), 6 PC Pad
2.55GHz Center Frequency Low Pass RF Filter (Radio Frequency) 300MHz Bandwidth 0.4dB 0603 (1608 Metric), 6 PC Pad
RF FILTER LOW PASS 2.55GHZ 0603
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | 445-3968-2-ND | DEA162700LT-5014A1 |
| Product Name | RF Filters | RF Filters |
| Filter Technology | Passive Filter | |
| Filter Type | Low Pass | Low Pass; Low Pass |
| Fc | 2550 MHz | 2550 MHz |