The HRT-LF(DC/2000)-01S is a DC to 2000 MHz low pass filter with SMA-female connectors, rated for 5 W continuous wave power. It offers a maximum insertion loss of 1.0 dB and a VSWR of 1.7:1, with rejection of at least 50 dB from 2500 to 6000 MHz. The filter measures 57 by 30 by 14 mm and is constructed of aluminum with a black painted finish. It operates from -40°C to +70°C and is RoHS compliant and hermetically sealed. The housing includes four M2.5 threaded holes for mounting.
The HRT-LF(DC/2000)-01S is a suspended stripline low pass filter. The pass band is DC-2GHz.lt has excellent rejection ≥50dB@2.5-6GHz. It has a maximum insertion loss of 1.0dB. The filter has SMA-Female connectors.
Key Electrical Specifications
Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature.
More details can be seen in data sheet.
| Chengdu Filter Technology Co., Ltd. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | HRT-LF(DC/2000)-01S |
| Product Name | DC-2000MHz SMA-Female Microstrip Low Pass Filter Rated at 5 Watts (CW) |
| Filter Type | Low Pass |