2.45GHz Center Frequency Low Pass RF Filter (Radio Frequency) 100MHz Bandwidth 0.8dB 0603 (1608 Metric), 6 PC Pad
2.45GHz Center Frequency Low Pass RF Filter (Radio Frequency) 100MHz Bandwidth 0.8dB 0603 (1608 Metric), 6 PC Pad
2.45GHz Center Frequency Low Pass RF Filter (Radio Frequency) 100MHz Bandwidth 0.8dB 0603 (1608 Metric), 6 PC Pad
Win Source Part Number: 1005137-DEA162500LT-
Category: Filters>RF Filters
Series: DEA
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency: 2.45GHz Center
Insertion Loss: 0.8dB
Filter Type: Low Pass
Height (Max): 0.028" (0.70mm)
Bandwidth: 100MHz
Package / Case: 0603 (1608 Metric), 6 PC Pad
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: TDK Corporation
Other Names: 445-DEA162500LT-5033
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | 445-DEA162500LT-5033F1CT-ND | DEA162500LT-5033F1 |
| Product Name | RF Filters | Filters - RF Filters |
| Filter Technology | Passive Filter | |
| Filter Type | Low Pass | |
| Fc | 2450 MHz |