Anatech Electronics, Inc. 4500 MHz Suspended Stripline Low Pass Filter AE4500SSL1042

Description
4500 MHz Suspended Stripline Low Pass Filter
Request a Quote
Description
4500 MHz Suspended Stripline Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4500 MHz Suspended Stripline Low Pass Filter - AE4500SSL1042 - Anatech Electronics, Inc.
Garfield, NJ, United States
4500 MHz Suspended Stripline Low Pass Filter
AE4500SSL1042
4500 MHz Suspended Stripline Low Pass Filter AE4500SSL1042
4500 MHz Suspended Stripline Low Pass Filter

4500 MHz Suspended Stripline Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4500SSL1042
Product Name 4500 MHz Suspended Stripline Low Pass Filter
Filter Type Low Pass
Fc 4500 MHz
Insertion Loss 1 to 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2100 MHz Lowpass Filter - AE2100L9237 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 2100 MHz
Insertion Loss 1 dB
View Details
10250 MHz Cavity Band Pass Filter with SMA (F) connectors - AB10250B1083-S - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10250 MHz
Bandwidth 700000 kHz
View Details
2252 MHz WiFi Cavity Band Pass Filter - AB2252B982 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2252 MHz
Bandwidth 22000 kHz
View Details
1-175 MHz Lowpass Filter - AE175L9084 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 175 MHz
Insertion Loss 0.5000 dB
View Details