TDK U.S.A. Corporation RF Filters DEA162170LT-5039A5

Description
Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 0.85dB 0603 (1608 Metric), 6 PC Pad
Request a Quote Datasheet
Description
Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 0.85dB 0603 (1608 Metric), 6 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 445-181637-6-ND - DigiKey
Thief River Falls, MN, United States
Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 0.85dB 0603 (1608 Metric), 6 PC Pad

Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 0.85dB 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
RF Filters - 445-181637-1-ND - DigiKey
Thief River Falls, MN, United States
Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 0.85dB 0603 (1608 Metric), 6 PC Pad

Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 0.85dB 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
RF Filters - 445-181637-2-ND - DigiKey
Thief River Falls, MN, United States
Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 0.85dB 0603 (1608 Metric), 6 PC Pad

Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 0.85dB 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
Filters - RF Filters - DEA162170LT-5039A5 - Win Source Electronics
Laguna Hills, CA, United States
Filters - RF Filters
DEA162170LT-5039A5
Filters - RF Filters DEA162170LT-5039A5
Win Source Part Number: 1373364-DEA162170LT- 5039A5 Category: Filters - RF Filters Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: DEA Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric), 6 PC Pad Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Height (Max): 0.028" (0.70mm) Insertion Loss: 0.85dB Filter Type: Low Pass

Win Source Part Number: 1373364-DEA162170LT-5039A5
Category: Filters - RF Filters
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: DEA
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric), 6 PC Pad
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Height (Max): 0.028" (0.70mm)
Insertion Loss: 0.85dB
Filter Type: Low Pass

Buy Now Datasheet
RF FILTER LOW PASS MULT LAY 0603

RF FILTER LOW PASS MULT LAY 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 445-181637-6-ND DEA162170LT-5039A5 DEA162170LT-5039A5
Product Name RF Filters Filters - RF Filters RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

10 to 20GHz – Band Pass Filter - UIYBPF6214A - UIY Inc.
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 25000 MHz
Bandwidth 1.00E7 to 2.00E7 kHz
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass; Low Pass
Fc 5 to 10000 MHz
View Details
Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details
High Pass Filter - 5o2855480 - 5o.com
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1500 to 10000 MHz
View Details