Anatech Electronics, Inc. 1250 MHz LC Lowpass Filter AE1250L8708

Description
1250 MHz LC Lowpass Filter
Request a Quote
Description
1250 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1250 MHz LC Lowpass Filter - AE1250L8708 - Anatech Electronics, Inc.
Garfield, NJ, United States
1250 MHz LC Lowpass Filter
AE1250L8708
1250 MHz LC Lowpass Filter AE1250L8708
1250 MHz LC Lowpass Filter

1250 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1250L8708
Product Name 1250 MHz LC Lowpass Filter
Filter Type Low Pass
Fc 1250 MHz
Insertion Loss 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

2422 MHz Cavity Band Pass Filter - AB2422B573 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 17000 kHz
View Details
112-113 MHz LC Lowpass FIlter - AE113L8975 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 112 MHz
Insertion Loss 0.2000 dB
View Details
4825 MHz Cavity Band Pass Filter - AB4825B1332 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4825 MHz
Bandwidth 185000 kHz
View Details
2074.5-2084.5 MHz Cavity Filter - AB2079B11210 - Anatech Electronics, Inc.
Specs
Fc 2080 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details