620MHz Center Frequency Low Pass RF Filter (Radio Frequency) 300MHz Bandwidth 0.4dB 0603 (1608 Metric), 4 PC Pad
620MHz Center Frequency Low Pass RF Filter (Radio Frequency) 300MHz Bandwidth 0.4dB 0603 (1608 Metric), 4 PC Pad
Manufacturer: TDK Corporation
Win Source Part Number: 1167051-DEA160770LT-
Manufacturer Homepage: www.tdk.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
RF FILTER LOW PASS 620MHZ 0603
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | 445-175608-1-ND | DEA160770LT-5008B1 | DEA160770LT-5008B1 |
| Product Name | RF Filters | RF Filters - DEA160770LT-5008B1 | RF Filters |
| Filter Technology | Passive Filter | ||
| Filter Type | Low Pass | Low Pass; Low Pass | |
| Fc | 620 MHz | 620 MHz |