Band pass filter with a passband of 1920 to 1980 MHz, designed for wireless communication, biomedical signal processing, radar, and sensor applications. It features an insertion loss of 1.2 dB max, 18 dB return loss, and rejection of 60 dB from DC to 1900 MHz and 2000 to 3000 MHz, with 50 dB rejection from 3000 to 5500 MHz. Third-order intermodulation distortion is -150 dBc at 2×43 dBm for N-type variants and -130 dBc for SMA-type variants. The device has a 50 Ω impedance, supports 100 W power, operates from -10 to +55°C, and is housed in a black enclosure measuring 125×55×39 mm. It comes with N female to N male or SMA female connectors and includes a one-year standard warranty.
Frequency range up to 40GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o26125550 |
| Product Name | Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -10 to 55 C (14 to 131 F) |
| Fc | 1920 to 1980 MHz |