Manufacturer: TDK Corporation
Win Source Part Number: 868322-DEA105150HT-8
Series: DEA
Features: 5.55GHz Center Frequency High Pass RF Filter (Radio Frequency) 800MHz Bandwidth 6dB 0402 (1005 Metric), 4 PC Pad
Package: Reel - TR
Package: 0402 (1005 Metric), 4 PC Pad
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8504.50.8000
Other Part Number: 445-181634-2, 445-181634-1, 445-181634-6
5.55GHz Center Frequency High Pass RF Filter (Radio Frequency) 800MHz Bandwidth 6dB 0402 (1005 Metric), 4 PC Pad
5.55GHz Center Frequency High Pass RF Filter (Radio Frequency) 800MHz Bandwidth 6dB 0402 (1005 Metric), 4 PC Pad
5.55GHz Center Frequency High Pass RF Filter (Radio Frequency) 800MHz Bandwidth 6dB 0402 (1005 Metric), 4 PC Pad
RF FILTER HIGH PASS 5.55GHZ 0402
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | DEA105150HT-8044A1 | 445-181634-2-ND | DEA105150HT-8044A1 |
| Product Name | RF Filters - DEA105150HT-8044A1 | RF Filters | RF Filters |
| Filter Technology | Passive Filter | ||
| Filter Type | High Pass | High Pass; High Pass | |
| Fc | 5550 MHz | 5550 MHz |