The 5o2632131 is a band pass filter designed for wireless communication, radar, sensors, and biomedical signal processing, with a pass band of 28.0 to 34.0 GHz. It features a maximum insertion loss of 2.0 dB, a pass band VSWR of 1.8, and 55 dB rejection from DC to 22.0 GHz and above 40.0 GHz. The filter has a 2.92mm female connector, 50 Ω impedance, and handles up to 10 W power. It operates from -40 °C to +70 °C and is housed in a black case measuring 32.1×13×6.6 mm. A one-year standard warranty is supported.
Frequency range up to 40GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o2632131 |
| Product Name | Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Fc | 28000 to 34000 MHz |