TDK U.S.A. Corporation RF Filters DEA102500LT-6351B1

Description
LOW PASS FILTER 2.4GHZ W-LAN/BT
Request a Quote Datasheet
Description
LOW PASS FILTER 2.4GHZ W-LAN/BT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 445-DEA102500LT-6351B1TR-ND - DigiKey
Thief River Falls, MN, United States
LOW PASS FILTER 2.4GHZ W-LAN/BT

LOW PASS FILTER 2.4GHZ W-LAN/BT

Buy Now Datasheet
RF Filters - 445-DEA102500LT-6351B1DKR-ND - DigiKey
Thief River Falls, MN, United States
LOW PASS FILTER 2.4GHZ W-LAN/BT

LOW PASS FILTER 2.4GHZ W-LAN/BT

Buy Now Datasheet
RF Filters - 445-DEA102500LT-6351B1CT-ND - DigiKey
Thief River Falls, MN, United States
LOW PASS FILTER 2.4GHZ W-LAN/BT

LOW PASS FILTER 2.4GHZ W-LAN/BT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Filters and Microwave Filters
Product Number 445-DEA102500LT-6351B1TR-ND
Product Name RF Filters
Filter Technology Passive Filter
Filter Type Low Pass
Fc 2450 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 8.2 - 9.3 GHz Bandpass Filter - MFBP-00166PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 8200 to 9300 MHz
View Details
1650 - 1900 MHz Absorptive LC Low Pass Filter - AE1900LL9312-A - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Insertion Loss 1 dB
Return Loss 20 dB
View Details
Ceramic Filters - ECS-DCF 108 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
4280-4320MHz TNC-Female Cavity Bandstop Filter Rated at 5 Watts (CW) - HRT-SF(4300/40)-1T - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 2000 to 800 MHz
Insertion Loss 1.5 dB
View Details