UIYBPF4825B is a band pass filter with a pass band from 225 to 400 MHz, designed for military, space, and commercial applications. It has a maximum insertion loss of 1.5 dB, a VSWR of 1.2, and provides at least 40 dB rejection from DC to 200 MHz and from 500 to 1000 MHz. The filter supports up to 30 W power handling with an SMA-F connector and operates over a temperature range of -40 to +85 °C. The mechanical dimensions are 48.0 mm in length and 43.0 mm in width, with a thru-hole mounting style. A one-year standard warranty is provided.
225 to 400MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF4825B |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 1000 MHz |
| Bandwidth | 225000 to 400000 kHz |