Win Source Part Number: 1354624-DEA102450BT-
Category: Filters - RF Filters
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: DEA
Package: Tape & Reel
Product Status: Active
Frequency: 2.45GHz Center
Package / Case: 0402 (1005 Metric), 4 PC Pad
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Height (Max): 0.016" (0.40mm)
Insertion Loss: 2.36dB
Filter Type: Band Pass
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 2.36dB 0402 (1005 Metric), 4 PC Pad
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 2.36dB 0402 (1005 Metric), 4 PC Pad
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 2.36dB 0402 (1005 Metric), 4 PC Pad
带通 2.36dB SMD-4P,0.5x1mm RF Filters ROHS
RF FILTER BAND PASS 2.45GHZ 0402
| Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | DEA102450BT-1278A2 | 445-15636-6-ND | DEA102450BT-1278A2 | DEA102450BT-1278A2 |
| Product Name | Filters - RF Filters | RF Filters | Radio Frequency Chip/Antenna >> RF Filters | RF Filters |
| Filter Technology | Passive Filter |