Band pass filter designed for wireless communication, audio processing, biomedical signal processing, and radar systems, operating in the 470 to 477 MHz range with 2.5 dB maximum insertion loss and 80 dB rejection outside the passband. It features a 50 Ω impedance, 100 W power handling, and operates from -30 to +70 ℃. Available with N female, SMA female, or N male to N female connectors. Enclosed in a black housing measuring 300 × 170 × 76 mm. Supports a one-year standard warranty.
Frequency range up to 40GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o263001700 |
| Product Name | Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -30 to 70 C (-22 to 158 F) |
| Fc | 470 to 477 MHz |