TDK U.S.A. Corporation RF Circulators and Isolators CU4S0508AT-3450-00

Description
ISOLATOR, CU4S0508 SERIES, CW, 3
Request a Quote Datasheet
Description
ISOLATOR, CU4S0508 SERIES, CW, 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 445-CU4S0508AT-3450-00TR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
445-CU4S0508AT-3450-00TR-ND
RF Circulators and Isolators 445-CU4S0508AT-3450-00TR-ND
ISOLATOR, CU4S0508 SERIES, CW, 3

ISOLATOR, CU4S0508 SERIES, CW, 3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 445-CU4S0508AT-3450-00TR-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Waveguide Isolator 47 to 51.5GHz - UIYWI1636A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 16mm x 36mm x 30mm
View Details
Coaxial Circulators - NCC1623C - kTB Solutions
Specs
Component Circulator
Frequency Range: 5725 to 5850 MHz
Isolation 23 dB
View Details