1nF ±20% X1,Y2 Plugin,P=7.5mm Suppression Capacitors ROHS
1nF ±20% X1,Y2 Plugin,P=7.5mm Safety Capacitors ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | CS65ZU2GA102MYPKA | CS65ZU2GA102MYPKA |
| Product Name | Capacitors >> Suppression Capacitors | Capacitors |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Capacitance Range | 1.00E-3 microF |