Knowles Ceramic Capacitors 1210J1K00682JCS

Description
1210 1000VDC 6.8NF 5% C0G/NP0(1B
Request a Quote Datasheet
Description
1210 1000VDC 6.8NF 5% C0G/NP0(1B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1210J1K00682JCSTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210J1K00682JCSTR-ND
Ceramic Capacitors 1608-1210J1K00682JCSTR-ND
1210 1000VDC 6.8NF 5% C0G/NP0(1B

1210 1000VDC 6.8NF 5% C0G/NP0(1B

Buy Now Datasheet
Ceramic Capacitors - 1608-1210J1K00682JCSDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210J1K00682JCSDKR-ND
Ceramic Capacitors 1608-1210J1K00682JCSDKR-ND
1210 1000VDC 6.8NF 5% C0G/NP0(1B

1210 1000VDC 6.8NF 5% C0G/NP0(1B

Buy Now Datasheet
Ceramic Capacitors - 1608-1210J1K00682JCSCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210J1K00682JCSCT-ND
Ceramic Capacitors 1608-1210J1K00682JCSCT-ND
1210 1000VDC 6.8NF 5% C0G/NP0(1B

1210 1000VDC 6.8NF 5% C0G/NP0(1B

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1210J1K00682JCSTR-ND 1608-1210J1K00682JCSDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701075 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M30R334M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-1210J1K20152JCRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details