TDK Corporation Fixed Inductors CLF12577NIT-1R0N-D

Description
1µH Shielded Wirewound Inductor 11.5A 6.24mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 11.5A 6.24mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174727-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174727-2-ND
Fixed Inductors 445-174727-2-ND
1µH Shielded Wirewound Inductor 11.5A 6.24mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 11.5A 6.24mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174727-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174727-1-ND
Fixed Inductors 445-174727-1-ND
1µH Shielded Wirewound Inductor 11.5A 6.24mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 11.5A 6.24mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-174727-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176641-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.2700 microH
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1911210P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 120 ohms
Rated DC Current 40 milliamps
Lead Style Axial
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details