TDK U.S.A. Corporation Ceramic Capacitors CGA6P1X8R1E106K250AD

Description
10µF ±10% 25V Ceramic Capacitor X8R 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µF ±10% 25V Ceramic Capacitor X8R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-174841-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174841-1-ND
Ceramic Capacitors 445-174841-1-ND
10µF ±10% 25V Ceramic Capacitor X8R 1210 (3225 Metric)

10µF ±10% 25V Ceramic Capacitor X8R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-174841-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174841-2-ND
Ceramic Capacitors 445-174841-2-ND
10µF ±10% 25V Ceramic Capacitor X8R 1210 (3225 Metric)

10µF ±10% 25V Ceramic Capacitor X8R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-174841-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174841-6-ND
Ceramic Capacitors 445-174841-6-ND
10µF ±10% 25V Ceramic Capacitor X8R 1210 (3225 Metric)

10µF ±10% 25V Ceramic Capacitor X8R 1210 (3225 Metric)

Buy Now Datasheet
Mlcc,1210,x8R,25V,10Μf,2.5Mm / Tape And Reel Rohs Compliant Tdk - 02AC2789 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,1210,x8R,25V,10Μf,2.5Mm / Tape And Reel Rohs Compliant Tdk
02AC2789
Mlcc,1210,x8R,25V,10Μf,2.5Mm / Tape And Reel Rohs Compliant Tdk 02AC2789
MLCC,1210,X8R,25V,10 µF,2.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,1210,X8R,25V,10µF,2.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors CGA6P1X8R1E106K250AD
CAP CER 10UF 25V X8R 1210 EPOXY

CAP CER 10UF 25V X8R 1210 EPOXY

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-174841-1-ND 445-174841-6-ND 02AC2789 CGA6P1X8R1E106K250AD
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,1210,x8R,25V,10Μf,2.5Mm / Tape And Reel Rohs Compliant Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101502U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details