Product overview: CGA6M1X7R1H475KT0V0N
Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1164296-CGA6M1X7R1H4
Voltage Rating: 50 V
Capacitance: 4.7 µF
Height: 2.8 mm
Material: Ceramic
Categories: Ceramic Capacitors
Case / Package: 1210
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 60-CGA6M1X7R1H475KT0V0N | 1164296-CGA6M1X7R1H475KT0V0N |
| Product Name | Capacitor | Ceramic Capacitors - CGA6M1X7R1H475KT0V0N |
| Configuration / Form Factor | Leaded Capacitor |