TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA4F2NP02A222J085AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA4F2NP02A222J085AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA4F2NP02A222J085AA
Multilayer Ceramic Chip Capacitor CGA4F2NP02A222J085AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-12621-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12621-6-ND
Ceramic Capacitors 445-12621-6-ND
2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12621-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12621-1-ND
Ceramic Capacitors 445-12621-1-ND
2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12621-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12621-2-ND
Ceramic Capacitors 445-12621-2-ND
2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 2200Pf, 100V, Mlcc, 0805 Rohs Compliant Tdk - 29AJ4629 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2200Pf, 100V, Mlcc, 0805 Rohs Compliant Tdk
29AJ4629
Cap, Aec-Q200, 2200Pf, 100V, Mlcc, 0805 Rohs Compliant Tdk 29AJ4629
CAP, AEC-Q200, 2200PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 2200PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA4F2NP02A222J085AA 445-12621-6-ND 445-12621-1-ND 29AJ4629
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 2200Pf, 100V, Mlcc, 0805 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C343U050BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050522000391GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701215 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details