The 337XMPL002MG19A is a multi-layer chip capacitor in the XMPL series, designed for decoupling and noise suppression with a rated voltage of 2 VDC, capacitance of 330 µF, and operating temperature range of -55°C to +105°C. It has a case size of 7.3 mm × 4.3 mm × 1.9 mm, a maximum ESR of 0.3014 Ω at 120 Hz and 20°C, and a maximum ripple current of 82.5 A RMS at 105°C. The part meets RoHS compliance and uses halogen-free epoxy. Leakage current is limited to 4.5 µA at 25°C after 2 minutes. All variants in the series maintain these dimensional and performance baseline attributes under specified test conditions for load life and moisture resistance.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 330UF 20% 2V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 337XMPL002MG19A | 337XMPL002MG19A | 337XMPL002MG19A |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | Single-Layer | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF |