TDK U.S.A. Corporation Ceramic Capacitors CGA3E3X8R1H683K080AE

Description
0.068µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.068µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CGA3E3X8R1H683K080AE-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CGA3E3X8R1H683K080AE-ND
Ceramic Capacitors CGA3E3X8R1H683K080AE-ND
0.068µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

0.068µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA3E3X8R1H683K080AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E3X8R1H683K080AE
Ceramic Capacitors CGA3E3X8R1H683K080AE
CAP CER 0.068UF 50V X8R 0603

CAP CER 0.068UF 50V X8R 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CGA3E3X8R1H683K080AE - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CGA3E3X8R1H683K080AE
Capacitors - Ceramic Capacitors CGA3E3X8R1H683K080AE
CAP CER 0.068UF 50V X8R 0603

CAP CER 0.068UF 50V X8R 0603

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number CGA3E3X8R1H683K080AE-ND CGA3E3X8R1H683K080AE CGA3E3X8R1H683K080AE
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive, Boardflex Sensitive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1345678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 0603J0100680FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details