Cornell DubilierFilm Paper Film Capacitors105RSB850K4H
Description
For New Design: Yes
Capacitance: 1 µF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 900
ESR: 3.9 mΩ
RMS Current: —
Length: 32mm
Height: 37mm
Thickness: 22mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 1 µF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 900
ESR: 3.9 mΩ
RMS Current: —
Length: 32mm
Height: 37mm
Thickness: 22mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 105RSB850K4H is a radial lead, high-current, low-ESR film capacitor designed for high-pulse and resonant circuit applications. It has a capacitance of 1 µF, a DC working voltage of 850 V, and an operating temperature range of -40°C to +85°C. The part features a dv/dt rating of 900 V/µs and a typical ESR of 3.9 mΩ at 100 kHz and +25°C. Dimensions are 32 mm in length, 37 mm in height, and 22 mm in thickness, with 10.2 mm lead spacing and four leads. The capacitor uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. Insulation resistance is 30 GΩ·µF minimum at 25°C, and dielectric strength is 160% of rated DC voltage for 60 seconds. Capacitance tolerance is ±10% at 1 kHz and 25°C, with a capacitance drift factor of less than 0.5% after two years at 40°C.
Datasheet Summary Powered by GS/AI
The 105RSB850K4H is a radial lead, high-current, low-ESR film capacitor designed for high-pulse and resonant circuit applications. It has a capacitance of 1 µF, a DC working voltage of 850 V, and an operating temperature range of -40°C to +85°C. The part features a dv/dt rating of 900 V/µs and a typical ESR of 3.9 mΩ at 100 kHz and +25°C. Dimensions are 32 mm in length, 37 mm in height, and 22 mm in thickness, with 10.2 mm lead spacing and four leads. The capacitor uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. Insulation resistance is 30 GΩ·µF minimum at 25°C, and dielectric strength is 160% of rated DC voltage for 60 seconds. Capacitance tolerance is ±10% at 1 kHz and 25°C, with a capacitance drift factor of less than 0.5% after two years at 40°C.