TDK U.S.A. Corporation Ceramic Capacitors CGA3E3X7S2A473K080AE

Description
0.047µF ±10% 100V Ceramic Capacitor X7S 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 100V Ceramic Capacitor X7S 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173702-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173702-2-ND
Ceramic Capacitors 445-173702-2-ND
0.047µF ±10% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

0.047µF ±10% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173702-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173702-1-ND
Ceramic Capacitors 445-173702-1-ND
0.047µF ±10% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

0.047µF ±10% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173702-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173702-6-ND
Ceramic Capacitors 445-173702-6-ND
0.047µF ±10% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

0.047µF ±10% 100V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA3E3X7S2A473K080AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E3X7S2A473K080AE
Ceramic Capacitors CGA3E3X7S2A473K080AE
CAP CER 0.047UF 100V X7S 0603

CAP CER 0.047UF 100V X7S 0603

Supplier's Site Datasheet
Cap, Aec-Q200, 0.047Uf, 100V, Mlcc, 0603 Rohs Compliant Tdk - 39AH0393 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.047Uf, 100V, Mlcc, 0603 Rohs Compliant Tdk
39AH0393
Cap, Aec-Q200, 0.047Uf, 100V, Mlcc, 0603 Rohs Compliant Tdk 39AH0393
CAP, AEC-Q200, 0.047UF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.047UF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-173702-2-ND 445-173702-6-ND CGA3E3X7S2A473K080AE 39AH0393
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.047Uf, 100V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 338-4387-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - C11CF5R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details