The 226SML016MD4 is a surface-mount aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 22 µF, featuring an ESR of 12.057 Ω at 120 Hz and 20°C and a maximum RMS ripple current of 30 mA at 85°C. It is housed in a 4 mm diameter by 5.4 mm length package. The operating temperature range is -40°C to +85°C, and it meets the load life requirement of 2000 hours at 85°C with rated voltage, maintaining capacitance change under 20% and dissipation factor under 200% of the maximum specified value. Capable of withstanding soldering heat for 30 seconds at 250°C, it complies with the stated stability and leakage current limits after thermal exposure.
Smt Aluminum Electroytic
Aluminum Electrolytic Capacitors, +85 °C General Purpose Surface Mount 22µF 16V
22µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 12.057Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 22UF 20% 16V SMD
CAP ALUM 22UF 20% 16V SMD
CAP ALUM 22UF 20% 16V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 226SML016MD4 | 2002-226SML016MD4 | 1572-226SML016MD4TR-ND | 1572-226SML016MD4DKR-ND | 226SML016MD4 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |