TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA2B3X8R1H682K050BD

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B3X8R1H682K050BD - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B3X8R1H682K050BD
Multilayer Ceramic Chip Capacitor CGA2B3X8R1H682K050BD
High Temperature Application

High Temperature Application

Supplier's Site
Singapore, Singapore
6800PF 50V Capacitor
60-CGA2B3X8R1H682K050BD
6800PF 50V Capacitor 60-CGA2B3X8R1H682K050BD
CAP CER 6800PF 50V 0402 EPOXY Product overview: CGA2B3X8R1H682K050BD from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X8R1H682K05 0BD can be used for catalog matching and distributor lookup.

CAP CER 6800PF 50V 0402 EPOXY Product overview: CGA2B3X8R1H682K050BD from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X8R1H682K050BD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-CGA2B3X8R1H682K050BDCT-ND - DigiKey
Thief River Falls, MN, United States
6800pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

6800pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA2B3X8R1H682K050BDDKR-ND - DigiKey
Thief River Falls, MN, United States
6800pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

6800pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA2B3X8R1H682K050BDTR-ND - DigiKey
Thief River Falls, MN, United States
6800pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

6800pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B3X8R1H682K050BD 60-CGA2B3X8R1H682K050BD 445-CGA2B3X8R1H682K050BDCT-ND 445-CGA2B3X8R1H682K050BDDKR-ND
Product Name Multilayer Ceramic Chip Capacitor 6800PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0068 microF 0.0068 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 226SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers