TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CD90ZU2GA222MYNKA

Description
Mid Voltage (100 to 630V), Safety Standard Approved
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V), Safety Standard Approved
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CD90ZU2GA222MYNKA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CD90ZU2GA222MYNKA
Disc Type Multilayer Ceramic Capacitor CD90ZU2GA222MYNKA
Mid Voltage (100 to 630V), Safety Standard Approved

Mid Voltage (100 to 630V), Safety Standard Approved

Supplier's Site
Singapore, Singapore
2200PF Capacitor
60-CD90ZU2GA222MYNKA
2200PF Capacitor 60-CD90ZU2GA222MYNKA
CAP CER 2200PF 440VAC Z5U RADIAL Product overview: CD90ZU2GA222MYNKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD90ZU2GA222MYNKA can be used for catalog matching and distributor lookup.

CAP CER 2200PF 440VAC Z5U RADIAL Product overview: CD90ZU2GA222MYNKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD90ZU2GA222MYNKA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-CD90ZU2GA222MYNKA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-CD90ZU2GA222MYNKA-ND
Ceramic Capacitors 445-CD90ZU2GA222MYNKA-ND
2200pF ±20% 440VAC Ceramic Capacitor Z5U Radial, Disc

2200pF ±20% 440VAC Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CD90ZU2GA222MYNKA - 915180-CD90ZU2GA222MYNKA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CD90ZU2GA222MYNKA
915180-CD90ZU2GA222MYNKA
Ceramic Capacitors - CD90ZU2GA222MYNKA 915180-CD90ZU2GA222MYNKA
Manufacturer: TDK Corporation Win Source Part Number: 915180-CD90ZU2GA222M YNKA Series: CD Operating Temperature Range: -25°C ~ 125°C Features: 2200 pF ±20% 440VAC Ceramic Capacitor Z5U Radial, Disc Package: Bulk Package: Radial, Disc Mounting: Through Hole Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable HTSUS: 8532.23.0060 Other Part Number: 445-15842, CD90ZU2GA222MYNKA02

Manufacturer: TDK Corporation
Win Source Part Number: 915180-CD90ZU2GA222MYNKA
Series: CD
Operating Temperature Range: -25°C ~ 125°C
Features: 2200 pF ±20% 440VAC Ceramic Capacitor Z5U Radial, Disc
Package: Bulk
Package: Radial, Disc
Mounting: Through Hole
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
HTSUS: 8532.23.0060
Other Part Number: 445-15842, CD90ZU2GA222MYNKA02

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Suppression Capacitors
CD90ZU2GA222MYNKA
Capacitors >> Suppression Capacitors CD90ZU2GA222MYNKA
2.2nF ±20% Plugin,P=10mm Suppression Capacitors ROHS

2.2nF ±20% Plugin,P=10mm Suppression Capacitors ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CD90ZU2GA222MYNKA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CD90ZU2GA222MYNKA
Ceramic Capacitors CD90ZU2GA222MYNKA
CAP CER 2200PF 440VAC Z5U RADIAL

CAP CER 2200PF 440VAC Z5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CD90ZU2GA222MYNKA 60-CD90ZU2GA222MYNKA 445-CD90ZU2GA222MYNKA-ND 915180-CD90ZU2GA222MYNKA CD90ZU2GA222MYNKA CD90ZU2GA222MYNKA
Product Name Disc Type Multilayer Ceramic Capacitor 2200PF Capacitor Ceramic Capacitors Ceramic Capacitors - CD90ZU2GA222MYNKA Capacitors >> Suppression Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade High Voltage Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 103MWS103KT-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-111122K08P20HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details