TDK U.S.A. Corporation Resonators - CCR8.0MXC8T CCR8.0MXC8T

Description
Manufacturer: TDK Corporation Win Source Part Number: 1028085-CCR8.0MXC8T Packaging: Reel - TR Type: Ceramic Features: Built in Capacitor Mounting: SMD (SMT) Capacitance: 18pF Impedance: 40 Ohm Frequency: 8MHz Height: 0.031" (0.79mm) Frequency Stability: ±0.3% Frequency Tolerance: ±0.5% Categories: Crystals, Oscillators, Resonators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.126" L x 0.049" W (3.20mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1028085-CCR8.0MXC8T Packaging: Reel - TR Type: Ceramic Features: Built in Capacitor Mounting: SMD (SMT) Capacitance: 18pF Impedance: 40 Ohm Frequency: 8MHz Height: 0.031" (0.79mm) Frequency Stability: ±0.3% Frequency Tolerance: ±0.5% Categories: Crystals, Oscillators, Resonators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.126" L x 0.049" W (3.20mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - CCR8.0MXC8T - 1028085-CCR8.0MXC8T - Win Source Electronics
Laguna Hills, CA, United States
Resonators - CCR8.0MXC8T
1028085-CCR8.0MXC8T
Resonators - CCR8.0MXC8T 1028085-CCR8.0MXC8T
Manufacturer: TDK Corporation Win Source Part Number: 1028085-CCR8.0MXC8T Packaging: Reel - TR Type: Ceramic Features: Built in Capacitor Mounting: SMD (SMT) Capacitance: 18pF Impedance: 40 Ohm Frequency: 8MHz Height: 0.031" (0.79mm) Frequency Stability: ±0.3% Frequency Tolerance: ±0.5% Categories: Crystals, Oscillators, Resonators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.126" L x 0.049" W (3.20mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: TDK Corporation
Win Source Part Number: 1028085-CCR8.0MXC8T
Packaging: Reel - TR
Type: Ceramic
Features: Built in Capacitor
Mounting: SMD (SMT)
Capacitance: 18pF
Impedance: 40 Ohm
Frequency: 8MHz
Height: 0.031" (0.79mm)
Frequency Stability: ±0.3%
Frequency Tolerance: ±0.5%
Categories: Crystals, Oscillators, Resonators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.126" L x 0.049" W (3.20mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Resonators - 445-5232-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
445-5232-2-ND
Resonators 445-5232-2-ND
8MHz Ceramic Resonator Built in Capacitor 18pF ±0.3% 40 Ohms -40°C ~ 85°C Surface Mount

8MHz Ceramic Resonator Built in Capacitor 18pF ±0.3% 40 Ohms -40°C ~ 85°C Surface Mount

Buy Now Datasheet
Resonators CCR8.0MXC8T
CERAMIC RES 8.0000MHZ 18PF SMD

CERAMIC RES 8.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators Resonators
Product Number 1028085-CCR8.0MXC8T 445-5232-2-ND CCR8.0MXC8T
Product Name Resonators - CCR8.0MXC8T Resonators Resonators
Resonator Type Ceramic; Ceramic Ceramic Ceramic
Package / Form Factor Surface Mount Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Frequency 8 MHz 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
Surface Mount Oscillators - ECS-3225MV-320-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 suppliers
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
SAW Filter - WF871J0429CD - NDK
Specs
Resonator Type SAW
Package / Form Factor Surface Mount; 3.0×3.0×1.25mm
Features / Standards RoHS; Lead-Free
View Details