Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RESONATORS
NDK
WF871J0429CD -- SAW FILTER
NDK
SAW Filter
WF871J0429CD
Description
SAW Filter for Specified Low Power Radio A filter with low insertion loss. Compact and light.
NDK
Done
Datasheet
Description
SAW Filter for Specified Low Power Radio A filter with low insertion loss. Compact and light.
Datasheet
Suppliers
Company
Product
Description
Supplier Links
NDK
Belvidere, IL, USA
SAW Filter
WF871J0429CD
SAW Filter
WF871J0429CD
SAW Filter for Specified Low Power Radio A filter with low insertion loss. Compact and light.
SAW Filter for Specified Low Power Radio
A filter with low insertion loss.
Compact and light.
Supplier's Site
Datasheet
Technical Specifications
NDK
Product Category
Resonators
Product Number
WF871J0429CD
Product Name
SAW Filter
Resonator Type
SAW
Unlock Full Specs
to access all available technical data
Similar Products
Interquip Electronics Co., Ltd.
Resonator
SMCM-2016 40MHz
Specs
Package / Form Factor
Surface Mount
Features / Standards
RoHS; Lead-Free
Frequency
40 MHz
View Details
ECS Inc. International
Resonators
ZTT-20.00MX
Specs
Resonator Type
Ceramic
Package / Form Factor
Through Hole; Radial - 3 Lead, 2.50mm Pitch
Features / Standards
Lead-Free; Built-in Capacitor
View Details
2
suppliers
Knowles
Resonators
DR04F36Q1041DNB
Specs
Resonator Type
Ceramic
Frequency Tolerance
1 %
View Details
Abracon, LLC
ABDFVCTCXO VCTCXO Crystal
ABDFVCTCXO-16.384MHZ-E-2-T2
Specs
Features / Standards
RoHS; Lead-Free
Frequency
16.38 MHz
Operating Temperature
-20 to 70 C (-4 to 158 F)
View Details
2
suppliers