Interquip Electronics Co., Ltd. Resonator SMCE-3225 40MHz

Description
SMCE-3225 40MHz 10pf 10ppm
Request a Quote Datasheet
Description
SMCE-3225 40MHz 10pf 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Hong Kong SAR., Hong Kong
SMCE-3225 40MHz 10pf 10ppm

SMCE-3225 40MHz 10pf 10ppm

Supplier's Site
Crystal Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Hong Kong SAR., Hong Kong
Crystal Resonator
SMCE-3225 40MHz
Crystal Resonator SMCE-3225 40MHz
SMCE-3225 40MHz 12pf 10ppm

SMCE-3225 40MHz 12pf 10ppm

Supplier's Site Datasheet
Crystal Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Hong Kong SAR., Hong Kong
Crystal Resonator
SMCE-3225 40MHz
Crystal Resonator SMCE-3225 40MHz
SMCE-3225 40MHz 12pf 10ppm

SMCE-3225 40MHz 12pf 10ppm

Supplier's Site Datasheet

Technical Specifications

  Interquip Electronics Co., Ltd. Interquip Electronics Co., Ltd. Interquip Electronics Co., Ltd.
Product Category Resonators Resonators Resonators
Product Number SMCE-3225 40MHz SMCE-3225 40MHz SMCE-3225 40MHz
Product Name Resonator Crystal Resonator Crystal Resonator
Package / Form Factor Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details