TDK U.S.A. Corporation Resonators CCR6.0MUC8T

Description
6MHz Ceramic Resonator Built in Capacitor 27pF ±0.3% 40 Ohms -40°C ~ 85°C Surface Mount
Request a Quote Datasheet
Description
6MHz Ceramic Resonator Built in Capacitor 27pF ±0.3% 40 Ohms -40°C ~ 85°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 445-5231-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
445-5231-2-ND
Resonators 445-5231-2-ND
6MHz Ceramic Resonator Built in Capacitor 27pF ±0.3% 40 Ohms -40°C ~ 85°C Surface Mount

6MHz Ceramic Resonator Built in Capacitor 27pF ±0.3% 40 Ohms -40°C ~ 85°C Surface Mount

Buy Now Datasheet
Resonators CCR6.0MUC8T
CERAMIC RES 6.0000MHZ 27PF SMD

CERAMIC RES 6.0000MHZ 27PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number 445-5231-2-ND CCR6.0MUC8T
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Features / Standards Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-6-12-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
5 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-3225 10MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 10 MHz
View Details
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Resonator Type MHz Crystal
Frequency 40 MHz
Frequency Stability 50 ppm
View Details