ECS Inc. International Surface Mount Crystals ECS-320-CDX-2152

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote Datasheet
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - ECS-320-CDX-2152 - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
ECS-320-CDX-2152
Surface Mount Crystals ECS-320-CDX-2152
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet
Crystals - 50-ECS-320-CDX-2152TR-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

32MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 50-ECS-320-CDX-2152DKR-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

32MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 50-ECS-320-CDX-2152CT-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

32MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators- Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators- Crystals
Crystals, Oscillators, Resonators- Crystals
Manufacturer: ECS Inc. Category: Crystals, Oscillators, Resonators- Crystals Series: ECX-1247 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MHz Crystal Frequency: 32 MHz Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Size / Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm)

Manufacturer: ECS Inc.
Category: Crystals, Oscillators, Resonators- Crystals
Series: ECX-1247
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: MHz Crystal
Frequency: 32 MHz
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm)

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey Win Source Electronics
Product Category Crystals Crystals Oscillators
Product Number ECS-320-CDX-2152 50-ECS-320-CDX-2152TR-ND
Product Name Surface Mount Crystals Crystals Crystals, Oscillators, Resonators- Crystals
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead 4-SMD, No Lead
Features / Standards RoHS
Frequency 32 MHz 32 MHz
Frequency Stability 10 ppm 10 ppm
Unlock Full Specs
to access all available technical data