Interquip Electronics Co., Ltd. SAW Resonator SPT433M3225R

Description
SAW Resonator
Request a Quote Datasheet
Description
SAW Resonator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAW Resonator - SPT433M3225R - Interquip Electronics Co., Ltd.
Hong Kong SAR., Hong Kong
SAW Resonator
SPT433M3225R
SAW Resonator SPT433M3225R
SAW Resonator

SAW Resonator

Supplier's Site Datasheet

Technical Specifications

  Interquip Electronics Co., Ltd.
Product Category Resonators
Product Number SPT433M3225R
Product Name SAW Resonator
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

SMD Seam Welded Crystal Resonator - SMCE-6035 - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 6.0 x 3.5mm
Features / Standards RoHS; Lead-Free
Frequency 8 to 80 MHz
View Details
SMD Ceramic to Metal Crystal Resonator - SMCM-3225H - Interquip Electronics Co., Ltd.
Specs
Resonator Type Ceramic
Package / Form Factor 3.2 x 2.5mm
Features / Standards RoHS; Lead-Free
View Details
AT-Cut Crystal Resonator - SMHF-49B - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 12.5 x 4.8mm
Frequency 3.5 to 80 MHz
Frequency Stability 10 to 30 ppm
View Details
SAW Resonator - SPT433M2016R - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Resonator Type SAW
Package / Form Factor 2.0*1.6 mm
Frequency 434 MHz
View Details