Knowles Resonators DR04F36Q1041DNB

Description
RESONATOR 4MM 1041 MHZ
Request a Quote Datasheet
Description
RESONATOR 4MM 1041 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Thief River Falls, MN, United States
RESONATOR 4MM 1041 MHZ

RESONATOR 4MM 1041 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resonators
Product Number 1761-DR04F36Q1041DNB-ND
Product Name Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - X929TR-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard
Features / Standards Lead-Free; Built-in Capacitor
View Details
2 suppliers
Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
SAW Resonator (2-Port) - Q50 2-port (5.0mm x 5.0mm) - Jauch Quartz America, Inc.
Specs
Resonator Type SAW
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details