TDK Corporation Resonators - CCR25.0MXC7 CCR25.0MXC7

Description
Manufacturer: TDK Corporation Win Source Part Number: 737629-CCR25.0MXC7 Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 1025+ Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 737629-CCR25.0MXC7 Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 1025+ Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resonators - CCR25.0MXC7 - 737629-CCR25.0MXC7 - Win Source Electronics
Laguna Hills, CA, United States
Resonators - CCR25.0MXC7
737629-CCR25.0MXC7
Resonators - CCR25.0MXC7 737629-CCR25.0MXC7
Manufacturer: TDK Corporation Win Source Part Number: 737629-CCR25.0MXC7 Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 1025+ Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 737629-CCR25.0MXC7
Manufacturer Homepage: www.tdk.com
Reference case: SMD
Reference Date Code: 1025+
Popularity: Low
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resonators
Product Number 737629-CCR25.0MXC7
Product Name Resonators - CCR25.0MXC7
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-80-18-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
7 suppliers
Crystal Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 418 MHz
View Details