MMD Components / Monitor Quartztek MSR Series One-Port SAW Resonators MSR 418A

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rancho Santa Margarita, CA, USA
MSR Series One-Port SAW Resonators
MSR 418A
MSR Series One-Port SAW Resonators MSR 418A
Datasheet

Technical Specifications

  MMD Components / Monitor Quartztek
Product Category Resonators
Product Number MSR 418A
Product Name MSR Series One-Port SAW Resonators
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details
Surface Mount Crystals - ECS-120-18-33-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 854 MHz
View Details