TDK U.S.A. Corporation Ceramic Capacitors C5750X7S3D103K250KE

Description
10000pF ±10% 2000V (2kV) Ceramic Capacitor X7S 2220 (5750 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 2000V (2kV) Ceramic Capacitor X7S 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-13413-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13413-6-ND
Ceramic Capacitors 445-13413-6-ND
10000pF ±10% 2000V (2kV) Ceramic Capacitor X7S 2220 (5750 Metric)

10000pF ±10% 2000V (2kV) Ceramic Capacitor X7S 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13413-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13413-2-ND
Ceramic Capacitors 445-13413-2-ND
10000pF ±10% 2000V (2kV) Ceramic Capacitor X7S 2220 (5750 Metric)

10000pF ±10% 2000V (2kV) Ceramic Capacitor X7S 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13413-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13413-1-ND
Ceramic Capacitors 445-13413-1-ND
10000pF ±10% 2000V (2kV) Ceramic Capacitor X7S 2220 (5750 Metric)

10000pF ±10% 2000V (2kV) Ceramic Capacitor X7S 2220 (5750 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 445-13413-6-ND 445-13413-2-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 2000 volts 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620720 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M30R473M2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1248-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details