0.15µF ±5% 250V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
0.15µF ±5% 250V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
0.15µF ±5% 250V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
CAP CER 0.15UF 250V C0G/NP0 2220
MLCC,2220,C0G,250V,0
| DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-180328-6-ND | 445-180328-1-ND | C5750C0G2E154J230KE | 58AC2640 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Mlcc,2220,c0G,250V,0.15Μf,2.3Mm / Tape And Reel Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |