TDK-Lambda Americas Inc., High Power Division Ceramic Capacitor, 6.8Uf, 50V, X7R, 10%, 1812; Capacitance Tdk C4532X7R1H685K250KB.

Description
CERAMIC CAPACITOR, 6.8UF, 50V, X7R, 10%, 1812; Capacitance:6.8µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:4.58mmRoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 6.8UF, 50V, X7R, 10%, 1812; Capacitance:6.8µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:4.58mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 6.8Uf, 50V, X7R, 10%, 1812; Capacitance Tdk - 25AC8616 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 6.8Uf, 50V, X7R, 10%, 1812; Capacitance Tdk
25AC8616
Ceramic Capacitor, 6.8Uf, 50V, X7R, 10%, 1812; Capacitance Tdk 25AC8616
CERAMIC CAPACITOR, 6.8UF, 50V, X7R, 10%, 1812; Capacitance:6.8µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:4.58mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 6.8UF, 50V, X7R, 10%, 1812; Capacitance:6.8µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:4.58mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25AC8616
Product Name Ceramic Capacitor, 6.8Uf, 50V, X7R, 10%, 1812; Capacitance Tdk
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers