Mid Voltage (100 to 630V)
6800pF ±10% 450V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
6800pF ±10% 450V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
6800pF ±10% 450V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
| TDK Corporation | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | C3216C0G2W682K115AA | 445-15428-1-ND | 445-15428-6-ND |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | ||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0068 microF |