TDK Corporation Multilayer Ceramic Chip Capacitor C1608X7R1V105M080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X7R1V105M080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X7R1V105M080AC
Multilayer Ceramic Chip Capacitor C1608X7R1V105M080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-C1608X7R1V105M080ACDKR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±20% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±20% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-C1608X7R1V105M080ACCT-ND - DigiKey
Thief River Falls, MN, United States
1µF ±20% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±20% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-C1608X7R1V105M080ACTR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±20% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±20% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Mlcc,0603,x7R,35V,1Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 51T2679 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,x7R,35V,1Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk
51T2679
Mlcc,0603,x7R,35V,1Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk 51T2679
MLCC,0603,X7R,35V,1µ F,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,X7R,35V,1µF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1608X7R1V105M080AC 445-C1608X7R1V105M080ACDKR-ND 445-C1608X7R1V105M080ACCT-ND 51T2679
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,0603,x7R,35V,1Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C453U040EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers