General (Up to 50V)
2200pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
2200pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
2200pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
CAP CER 2200PF 50V X7R 0402
CERAMIC CAPACITOR 2200PF, 50V, X7R, 10%, 0402; Capacitance:2200pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°CRoHS Compliant: Yes
CERAMIC CAPACITOR 2200PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes
Multilayer Ceramic Capacitor, C Series, 2200 pF, - 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
| TDK Corporation | DigiKey | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C1005X7R1H222K050BA | 445-1257-2-ND | 445-1257-6-ND | 769-C1005X7R1H222K050BA | 90R7610 | 87R3378 | 55T0073 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | CAP CER 2200PF 50V X7R 0402 | Ceramic Capacitor 2200Pf, 50V, X7R, 10%, 0402; Capacitance Tdk | Ceramic Capacitor 2200Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Tdk | Multilayer Ceramic Capacitor, C Series, 2200 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||
| Technology | Multilayer | Multilayer | |||||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic | |||
| Capacitance Range | 0.0022 microF | 0.0022 microF | 0.0022 microF | 0.0022 microF |