EPCOS AG RF Filters - B9342 B9342

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 737245-B9342 Manufacturer Homepage: www.epcos.com Reference case: SMD Reference Date Code: 1450+Rohs Popularity: Low Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 737245-B9342 Manufacturer Homepage: www.epcos.com Reference case: SMD Reference Date Code: 1450+Rohs Popularity: Low Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - B9342
B9342
RF Filters - B9342 B9342
Manufacturer: EPCOS (TDK) Win Source Part Number: 737245-B9342 Manufacturer Homepage: www.epcos.com Reference case: SMD Reference Date Code: 1450+Rohs Popularity: Low Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 737245-B9342
Manufacturer Homepage: www.epcos.com
Reference case: SMD
Reference Date Code: 1450+Rohs
Popularity: Low
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number B9342
Product Name RF Filters - B9342
Unlock Full Specs
to access all available technical data

Similar Products

4950 MHz Cavity Band Pass Filter - AB4950B935 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4950 MHz
Bandwidth 10000 kHz
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details
Ceramic Filters - ECS-DCF 107 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
Low Pass Filter - 5o2799230 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 0.0 to 3600 MHz
View Details